Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F11402-000,
AMPS-0-0640919-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
RS Americas
from US$0.32
|
11,478
in stock
|
Buy Now | |
TE Store
from US$0.46
|
9,538
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,900
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
6,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
4,817
in stock
|
Buy Now | |
element14
from US$0.22
|
3,610
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,610
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
726
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
150
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
150
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
9
in stock
|
Buy Now | |
Carlton-Bates
-
|
337
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 20.356mm, .8in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire Stop | Yes |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminal Receptacle, 16-14AWG, Blue, Crimp, Female, Insulated, Tin, PIDG Series | TE Connectivity 640919-1 | RS Americas |
RECEPT,PIDG FASTON 16-14 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 4.75 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 640919-1 | Internal Number: 640919-1 | Alias Number: AMPS-0-0640919-1 | TE Connectivity | TE Store |
Female Disconnect, 4.75Mm, 16-14Awg, Blue | Newark Electronics |
Quick Disconnect Terminal 14-16AWG F 20.83mm 5.84mm Tin Loose Piece | Avnet America |
RECEPT,PIDG FASTON 16-14 187 | Heilind Electronics |
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU | element14 |
Terminals PIDG RECPT 16-14 AWG blue | Rapid Electronics |
TE Connectivity - AMP FASTON 187 RECEPT PIDG 16-14 2.62mm2 | Distrelec |
Disconnect, Female Conductor: 16 to 14 AWG | Carlton-Bates |
AMP,RECEPTACLE,16-14AWG,DIMPLEW/WIRESTOP | RS |
PIDG Faston 16-14 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 187 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a 640919-1?
Additional datasheets, footprints and schematics for 640919-1 are listed on our Part Details page. You can also find images and similar parts to 640919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640919-1 fall under?
The 640919-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640919-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640919-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 640919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640919-1 often in real-time on the comparison pages.
What if I can't find stock of 640919-1?
You can fill out our help required form which you can use to request a quote for 640919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.