Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D47459-000,
AMPS-0-0640915-1 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
12,807
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
12,807
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
12,807
in stock
|
Buy Now | |
Farnell
from US$0.27
|
7,742
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,513
in stock
|
Buy Now | |
element14
from US$0.23
|
6,513
in stock
|
Buy Now | |
TE Store
from US$0.47
|
5,286
in stock
|
Buy Now | |
Conrad
from US$0.36
|
306
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
233
in stock
|
Buy Now | |
Boersig
from US$0.31
|
65
in stock
|
Buy Now | |
Electro Enterprises
from US$0.30
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Crimp Type | Compression |
Terminal Type | Receptacle |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | .205in, 5.21mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Overall Length | .8in, 20.356mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Terminals PIDG RECPT 16-14 AWG blue | Rapid Electronics |
TE Connectivity - AMP FASTON 205 RECEPT PIDG 16-14 2.62mm2 | Distrelec |
FEMALE QUICK DISCONNECT, 16AWG-14AWG | Farnell |
Female Quick Disconnect, 16Awg-14Awg | Newark Electronics |
RECEPT,PIDG FASTON 16-14 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 5.21 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 640915-1 | Internal Number: 640915-1 | Alias Number: AMPS-0-0640915-1 | TE Connectivity | TE Store |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Terminal, Receptacle, 16-14AWG, Crimp, Female, Blue, Tin, 205 Faston Series | TE Connectivity 640915-1 | RS Americas |
RECEPT,PIDG FASTON 16-14 205 | Heilind Electronics |
RECEPTACLE TERMINAL,PIDG FASTON 205,BLUE | RS |
PIDG Series Faston 16-14 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
Quick Disconnect Terminal 14-16AWG RCP 20.82mm 6.35mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 640915-1?
Additional datasheets, footprints and schematics for 640915-1 are listed on our Part Details page. You can also find images and similar parts to 640915-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640915-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640915-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640915-1 fall under?
The 640915-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640915-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640915-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640915-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640915-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 640915-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640915-1 often in real-time on the comparison pages.
What if I can't find stock of 640915-1?
You can fill out our help required form which you can use to request a quote for 640915-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.