Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
9,970
in stock
|
Buy Now | |
TE Store
from US$0.67
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
9,970
in stock
|
Buy Now | |
element14
from US$0.37
|
9,970
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Terminal Orientation | Straight |
Crimp Type | Compression |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Mating Tab Width | 5.21mm, .205in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Overall Length | .8in, 20.356mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 16-14 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 5.21 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 640913-2 | Internal Number: 640913-2 | TE Connectivity | TE Store |
Female Quick Disconnect, 16Awg-14Awg | Newark Electronics |
FEMALE QUICK DISCONNECT, 16AWG-14AWG | element14 |
Quick Disconnect Terminal 14-16AWG F 20.32mm 6.35mm Tin Tape | Avnet America |
Receptacle, PIDG Faston 16-14 205 | TE Connectivity 640913-2 | RS Americas |
Where can I find additional details, specifications and documents for a 640913-2?
Additional datasheets, footprints and schematics for 640913-2 are listed on our Part Details page. You can also find images and similar parts to 640913-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640913-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640913-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640913-2 fall under?
The 640913-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640913-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640913-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640913-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640913-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 640913-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640913-2 often in real-time on the comparison pages.
What if I can't find stock of 640913-2?
You can fill out our help required form which you can use to request a quote for 640913-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.