Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E76002-000,
AMPS-0-0640913-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
12,060
in stock
|
Buy Now | |
TE Store
from US$0.47
|
7,821
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
2,814
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,502
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
350
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .205in, 5.21mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Overall Length | .8in, 20.356mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 16-14 205 | Heilind Electronics |
RECEPT,PIDG FASTON 16-14 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 5.21 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 640913-1 | Internal Number: 640913-1 | Alias Number: AMPS-0-0640913-1 | TE Connectivity | TE Store |
Terminal Receptacle, 16-14AWG, Crimp, Female, Insulated, Blue, Faston Series | TE Connectivity 640913-1 | RS Americas |
Terminals 16-14AWG RECEPT PIDG FASTON | Rapid Electronics |
Female Quick Disconnect, 5.2Mm, 14Awg | Newark Electronics |
TE Connectivity - AMP FASTON 205 RECEPT PIDG 16-14 2.62mm2 | Distrelec |
AMP | RS |
PIDG Series Faston 16-14 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
Quick Disconnect Terminal 14-16AWG F 20.32mm 6.35mm Tin Loose Piece | Avnet America |
FEMALE QUICK DISCONNECT, 16AWG-14AWG | Farnell |
Status: | Unknown |
---|---|
Series: | FASTON 205 Series |
RoHS: | Unknown |
Product Range | FASTON 205 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 5.21mm x 0.51mm |
Tab Size - Imperial | 0.205" x 0.02" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 640913-1?
Additional datasheets, footprints and schematics for 640913-1 are listed on our Part Details page. You can also find images and similar parts to 640913-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640913-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640913-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640913-1 fall under?
The 640913-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640913-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640913-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640913-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640913-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Rapid Electronics have stock available or on a lead time for 640913-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640913-1 often in real-time on the comparison pages.
What if I can't find stock of 640913-1?
You can fill out our help required form which you can use to request a quote for 640913-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.