Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
3,773
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
9,000
in stock
|
Buy Now | |
element14
from US$0.30
|
4,153
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,773
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
2,700
in stock
|
Buy Now | |
TE Store
from US$0.55
|
2,679
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 5.21mm, .205in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Overall Length | .8in, 20.356mm |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Insulated | Yes |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 22-18 205 | Heilind Electronics |
69AH6076 | element14 |
Female Quick Disconnect, 22Awg-18Awg | Newark Electronics |
FEMALE QUICK DISCONNECT, 22AWG-18AWG | Farnell |
RECEPT,PIDG FASTON 22-18 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 5.21 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 640911-2 | Internal Number: 640911-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG Brass Red F 20.32mm Tin T/R | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 6.35mm Tin Tape | Avnet America |
Receptacle, PIDG Faston 22-18 205 | TE Connectivity 640911-2 | RS Americas |
Where can I find additional details, specifications and documents for a 640911-2?
Additional datasheets, footprints and schematics for 640911-2 are listed on our Part Details page. You can also find images and similar parts to 640911-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640911-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640911-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640911-2 fall under?
The 640911-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640911-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640911-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640911-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640911-2 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 640911-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640911-2 often in real-time on the comparison pages.
What if I can't find stock of 640911-2?
You can fill out our help required form which you can use to request a quote for 640911-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.