Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Barrel Type | Closed |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Accepts Wire Insulation Diameter Range | .135in, 3.43mm |
Overall Length | 20.356mm, .8in |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
RCPT,PIDG FASTON 22-18 205 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 5.21 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 640909-2 | Internal Number: 640909-2 | TE Connectivity | TE Store |
Terminal, Female Disconnect, 0.205In Red | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 20.32mm 7.62mm Tin Tape | Avnet America |
Red Insulated Crimp Receptacle, 5.21 x 0.51mm, 22 to 18 AWG, Tin Plated 640909 | TE Connectivity 640909-2 | RS Americas |
Where can I find additional details, specifications and documents for a 640909-2?
Additional datasheets, footprints and schematics for 640909-2 are listed on our Part Details page. You can also find images and similar parts to 640909-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640909-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640909-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640909-2 fall under?
The 640909-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640909-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640909-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640909-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640909-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 640909-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640909-2 often in real-time on the comparison pages.
What if I can't find stock of 640909-2?
You can fill out our help required form which you can use to request a quote for 640909-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.