Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1140289,
1139488, 402989065 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
131,058
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
21,843
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
120
in stock
|
Buy Now | |
element14
from US$0.49
|
120
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
Carlton-Bates
from US$0.35
|
-
|
Buy Now | |
Richardson RFPD
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Closed |
Crimp Type | Compression |
Accepts Wire Insulation Diameter Range | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.012in, 25.75mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Yellow |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Insulated | Yes |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 12-10 250 | Heilind Electronics |
Quick Disconnect Terminal 10-12AWG F 25.7mm 7.62mm Tin Tape | Avnet America |
Terminal, Female Disconnect, 6.35Mm, Crimp | Newark Electronics |
TERMINAL, CRIMP, RECEPTACLE, 12-10AWG | element14 |
Receptacle terminal, PIDG FASTON, yellow | RS |
PIDG Series Faston 12-10 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
FASTON - TAPE MOUNTED, RECEPT, PIDG FASTON 12-10 250 | TE Connectivity 640907-2 | RS Americas |
Disconnect, Female | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
RECEPT,PIDG FASTON 12-10 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Mating Tab Width: 6.35 mm Receptacle 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Quick Disconnect | Part Number: 640907-2 | Internal Number: 640907-2 | Alias Number: 1139488 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | Yellow |
Conductor Area CSA | 6.64mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 640907-2?
Additional datasheets, footprints and schematics for 640907-2 are listed on our Part Details page. You can also find images and similar parts to 640907-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640907-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640907-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640907-2 fall under?
The 640907-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640907-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640907-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640907-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640907-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Chip One Stop and Newark Electronics have stock available or on a lead time for 640907-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640907-2 often in real-time on the comparison pages.
What if I can't find stock of 640907-2?
You can fill out our help required form which you can use to request a quote for 640907-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.