Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.40 |
No stock
|
Buy Now | |
TE Store | US$0.48 |
5,573
|
Buy Now | |
Newark Electronics | US$0.27 |
-
|
Buy Now | |
Future Electronics | US$0.21 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
RS Americas | US$0.44 |
-
|
Buy Now | |
element14 | US$0.27 |
-
|
Buy Now | |
Boersig | US$0.25 |
-
|
Buy Now | |
Carlton-Bates | US$0.26 |
-
|
Buy Now | |
Richardson RFPD | US$0.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Accepts Wire Insulation Diameter Range | 3.56mm, .14in |
Wire Size | .26 – .96mm², 22 – 18AWG |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 22.86mm, .9in |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Wire Stop | Yes |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 22-18 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 640903-2 | Internal Number: 640903-2 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 22AWG-18AWG | Farnell |
Terminal, Female Disconnect, 6.35Mm, Red | Newark Electronics |
PIDG Faston 22-18 AWG Straight Insulation Support Quick Disconnect Receptacle | Future Electronics |
Quick Disconnect Terminal 18-22AWG F 23.36mm 7.62mm Tin Tape Mounted | Avnet America |
Terminal, Quick Disconnect, Female, 22-18AWG, Red, Nylon, Faston 250 Series | TE Connectivity 640903-2 | RS Americas |
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED | element14 |
Disconnect, Female | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Terminals RECPT PIDG 22-18 250 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 640903-2?
Additional datasheets, footprints and schematics for 640903-2 are listed on our Part Details page. You can also find images and similar parts to 640903-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640903-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640903-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640903-2 fall under?
The 640903-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640903-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640903-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640903-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640903-2 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 640903-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640903-2 often in real-time on the comparison pages.
What if I can't find stock of 640903-2?
You can fill out our help required form which you can use to request a quote for 640903-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.