Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E23464-000,
AMP-0-0640903-1 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
19,165
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
148,802
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
148,702
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
148,702
in stock
|
Buy Now | |
TE Store
from US$0.42
|
141,381
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
67,859
in stock
|
Buy Now | |
element14
from US$0.25
|
61,481
in stock
|
Buy Now | |
Farnell
from US$0.24
|
60,098
in stock
|
Buy Now | |
Sager
from US$0.18
|
27,091
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
22,780
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
18,400
in stock
|
Buy Now | |
RS
from US$0.43
|
12,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
11,140
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
10,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.21
|
5,558
in stock
|
Buy Now | |
Powell Electronics
from US$0.23
|
1,880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,386
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
PEI-Genesis
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .26 – .96mm², 22 – 18AWG |
Accepts Wire Insulation Diameter Range | 3.56mm, .14in |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .9in, 22.86mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals PIDG RECPT 22-18 AWG red | Rapid Electronics |
Recept,pidg Faston 22-18 250 Rohs Compliant: Yes |Amp Te Connectivity 640903-1 | Newark Electronics |
RECEPT,PIDG FASTON 22-18 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 640903-1 | Internal Number: 640903-1 | Alias Number: AMP-0-0640903-1 | TE Connectivity | TE Store |
RECEPT,PIDG FASTON 22-18 250 | Heilind Electronics |
CRIMP TERMINAL, FEMALE, RED | element14 |
PIDG Faston 22-18 AWG Straight Insulation Support Quick Disconnect Receptacle | Future Electronics |
Terminal Receptacle, 22-18AWG, Red, Crimp Terminal, Insulated, Faston Series | TE Connectivity 640903-1 | RS Americas |
FASTON FMALE STRAIGHT AWG22-18 | TTI Europe |
Receptacle terminal, PIDG FASTON 250,red | RS |
Quick Disconnect Terminal 18-22AWG F 23.37mm 7.62mm Tin Loose Piece | Avnet America |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity Blade receptacle PIGD insulated Faston, 0.3...1 mm², 22...18 AWG, FASTON-250 | Distrelec |
Disconnect, Female | Carlton-Bates |
RECEPT PIDG FASTON 22-18 250 | PEI-Genesis |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.8mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 640903-1?
Additional datasheets, footprints and schematics for 640903-1 are listed on our Part Details page. You can also find images and similar parts to 640903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640903-1 fall under?
The 640903-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640903-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640903-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Heilind Electronics have stock available or on a lead time for 640903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640903-1 often in real-time on the comparison pages.
What if I can't find stock of 640903-1?
You can fill out our help required form which you can use to request a quote for 640903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.