Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,757
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
10,500
in stock
|
Buy Now | |
TE Store
from US$0.49
|
10,444
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,757
in stock
|
Buy Now | |
element14
from US$0.27
|
1,757
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 22.9mm, .9in |
Accepts Wire Insulation Diameter Range | 3.56mm, .14in |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Operating Temperature Range | 105°C, 221°F |
PIDG Series Faston 22-18 AWG Red Straight Quick Disconnect Receptacle | Future Electronics |
RECEPT,PIDG FASTON 22-18 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 640902-1 | Internal Number: 640902-1 | TE Connectivity | TE Store |
CUT STRIP - RECEPT,PIDG FASTON 22-18 250 | Heilind Electronics |
Female Quick Disconnect, 6.35Mm/22-18Awg | Newark Electronics |
FEMALE QUICK DISCONNECT, 6.35MM/22-18AWG | element14 |
Quick Disconnect Terminal 18-22AWG F 19.18mm 7.62mm Tin Strip | Avnet America |
Receptacle, PIDG Faston 22-18 250 | TE Connectivity 640902-1 | RS Americas |
Where can I find additional details, specifications and documents for a 640902-1?
Additional datasheets, footprints and schematics for 640902-1 are listed on our Part Details page. You can also find images and similar parts to 640902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640902-1 fall under?
The 640902-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640902-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640902-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 640902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640902-1 often in real-time on the comparison pages.
What if I can't find stock of 640902-1?
You can fill out our help required form which you can use to request a quote for 640902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.