Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
47,250
in stock
|
Buy Now | |
TE Store
from US$0.27
|
5,701
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now |
Terminal Type | Receptacle |
---|---|
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .105 – .154in, 2.67 – 3.91mm |
Material Thickness | .4mm, .016in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Overall Length | 1.03in, 26.16mm |
Wire Insulation Diameter (Max) | 3.96mm, 1.56in |
Wire Insulation Support | With |
Heavy Duty | Yes |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 200°C, -40 – 356°F |
HEAVY DUTY BURNER RCPT,PHBRZ | Heilind Electronics |
HEAVY DUTY BURNER REC 18-14 AWG PHBRZ Special Purpose Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Terminal Material Thickness: .015 in Terminal Material Thickness: .4 mm Receptacle 18 – 14 AWG .8 – 2 mm² .015" | Special Purpose Terminal | Part Number: 640748-7 | Internal Number: 640748-7 | TE Connectivity | TE Store |
Heavy Duty Burner Rcpt,phbrz |Amp Te Connectivity 640748-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
HEAVY DUTY BURNER REC 18-14 AWG PHBRZ | TE Connectivity 640748-7 | RS Americas |
Where can I find additional details, specifications and documents for a 640748-7?
Additional datasheets, footprints and schematics for 640748-7 are listed on our Part Details page. You can also find images and similar parts to 640748-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640748-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640748-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640748-7 fall under?
The 640748-7 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 640748-7 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640748-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 640748-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640748-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 640748-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640748-7 often in real-time on the comparison pages.
What if I can't find stock of 640748-7?
You can fill out our help required form which you can use to request a quote for 640748-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.