Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27046-8057 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,278
in stock
|
Buy Now | |
TE Store
from US$0.19
|
18,277
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
9,488
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
8,872
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
3,206
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
2,111
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
641
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
616
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
616
in stock
|
Buy Now | |
element14
from US$0.16
|
182
in stock
|
Buy Now | |
Farnell
from US$0.13
|
182
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 3.302µm, 130µin |
---|---|
Contact Current Rating (Max) | 6.5A |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material Thickness | .33µm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 2.8mm, .11in |
Wire Size | .2 – .9mm², 24 – 18AWG |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | SL-156 Housings |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | High |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT .045 POST PT BRASS Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 640706-2 | Internal Number: 640706-2 | Alias Number: 4-27046-8057 | TE Connectivity | TE Store |
Headers&Wire Housings CRIMP CONTACT 18-24G | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board CONTACT .045 PT PT BRASS | Distrelec |
Contact Crimp Receptacle 24-18AWG SL-156 | RS |
MTA Connector Contact SL-156 Contacts Brass Pre-Tin 18 to 24 AWG 0.11 in. | TE Connectivity 640706-2 | RS Americas |
Contact .045 Post Pt Brass Rohs Compliant: Yes |Amp Te Connectivity 640706-2 | Newark Electronics |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
SL-156 Housing 18-24 AWG Wire to Cable Crimp Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Product Range | SL-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | SL-156 Housings |
Mating Force | High |
Where can I find additional details, specifications and documents for a 640706-2?
Additional datasheets, footprints and schematics for 640706-2 are listed on our Part Details page. You can also find images and similar parts to 640706-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640706-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640706-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640706-2 fall under?
The 640706-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640706-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640706-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640706-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640706-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Heilind Electronics and RS have stock available or on a lead time for 640706-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640706-2 often in real-time on the comparison pages.
What if I can't find stock of 640706-2?
You can fill out our help required form which you can use to request a quote for 640706-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.