640643-9

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 640643-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 640643-9
Details for TE Store
640643-9
09P MTA156 COVER F/T Protection & Strain Relief Accessory Type:Cover
Buy Directly from TE Store (1850 in Stock)
$0.1700 per unit
Series Information for 640643-9 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

09P MTA156 COVER F/T

Specifications

Primary Product Color:
Natural
Primary Product Material:
Polyester
Number of Positions:
9
Centerline (Pitch):
.156in, 3.96mm
UL Flammability Rating:
UL 94V-0
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Cover
null:
Dust Protection
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
09P MTA156 COVER F/T
Newark Electronics
FEED THROUGH DUST COVER 9 POSITION, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:9Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:9ContactsRoHS Compliant: Yes
Avnet America
Connector Accessories 9 POS Feed Thru Dust Cover Polyester White
Allied Electronics, Inc
Connector DUST COVER 9POS FEED THRU
Avnet Europe
Connector Accessories 9 POS Feed Thru Dust Cover Polyester White
TE Store
09P MTA156 COVER F/T Protection & Strain Relief Accessory Type:Cover;Number of Positions:9;Centerline (Pitch):3.96 mm;Centerline (Pitch):.156 in;Primary Product Material:Polyester Cover 9 3.96 mm .156" | PCB Connector Cover | Polyester | TE Connectivity