Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,338
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
6,229
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
6,200
in stock
|
Buy Now | |
TE Store
from US$0.13
|
5,570
in stock
|
Buy Now | |
element14
from US$0.10
|
1,338
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 4 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible With IDC Installation Type Connector | Feed Thru |
Headers&Wire Housings DUST COVER 4P Feed-Thru | Rapid Electronics |
TE Connectivity - AMP PCB Connector Cover 04P MTA156 COVER F/T | Distrelec |
04P MTA156 COVER F/T Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 4 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640643-4 | Internal Number: 640643-4 | Polyester | TE Connectivity | TE Store |
DUST COVER, 4POS, PET, NATURAL | element14 |
Dust Cover, 4Pos, Pet, Natural | Newark Electronics |
Connector Accessories 4 POS Feed Thru Dust Cover Polyester White | Avnet America |
Dust Cover, MTA-156, Feed Thru, 4P, White | TE Connectivity 640643-4 | RS Americas |
Where can I find additional details, specifications and documents for a 640643-4?
Additional datasheets, footprints and schematics for 640643-4 are listed on our Part Details page. You can also find images and similar parts to 640643-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640643-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640643-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640643-4 fall under?
The 640643-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640643-4 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640643-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 640643-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640643-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, element14 and Farnell have stock available or on a lead time for 640643-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640643-4 often in real-time on the comparison pages.
What if I can't find stock of 640643-4?
You can fill out our help required form which you can use to request a quote for 640643-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.