640642-8

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 640642-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 640642-8
Details for TE Store
640642-8
08P MTA100 COVER F/T Protection & Strain Relief Accessory Type:Cover
Buy Directly from TE Store (2035 in Stock)
$0.1700 per unit
Series Information for 640642-8 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

08P MTA100 COVER F/T

Specifications

Primary Product Color:
Natural
Primary Product Material:
Polyester
Number of Positions:
8
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-0
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Cover
null:
Dust Protection
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
08P MTA100 COVER F/T
Newark Electronics
08P MTA100 COVER F/T
Avnet America
Connector Accessories 8 POS Feed Thru Dust Cover Polyester White
Allied Electronics, Inc
Cover, Dust; MTA-100 Connectors; Polyester; Feed Thru; 8; White; AMP; Cover
Avnet Europe
Connector Accessories 8 POS Feed Thru Dust Cover Polyester White
TE Store
08P MTA100 COVER F/T Protection & Strain Relief Accessory Type:Cover;Number of Positions:8;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Primary Product Material:Polyester Cover 8 2.54 mm .1" | PCB Connector Cover | Polyester | TE Connectivity