Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 7 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
null | Dust Protection |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Cover |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Compatible With IDC Installation Type Connector | Feed Thru |
Feed Thru Dust Cover 7 Pos, Polyester | Newark Electronics |
Connector Accessories 7 POS Feed Thru Dust Cover Polyester White | Avnet America |
Special Order: 07P MTA100 COVER F/T Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 7 Operating Temperature (Max): 85 °C Strain Relief Cover Natural | Polyester PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 640642-7 | Internal Number: 640642-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 640642-7?
Additional datasheets, footprints and schematics for 640642-7 are listed on our Part Details page. You can also find images and similar parts to 640642-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640642-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640642-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640642-7 fall under?
The 640642-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640642-7 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640642-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 640642-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640642-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 640642-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640642-7 often in real-time on the comparison pages.
What if I can't find stock of 640642-7?
You can fill out our help required form which you can use to request a quote for 640642-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.