Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material Thickness | 29.92µin, .76µm |
---|---|
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Pre-Tin, Tin |
Contact Current Rating (Max) | 5A |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 2.03µm, 80µin |
Wire Contact Termination Area Plating Material Thickness | 2.03µm |
Wire Size | 28AWG |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 2200VAC |
Insulation Resistance | 5000MΩ |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Use With | MTA-100 Connectors |
Circuit Application | Signal |
Comment | Used for field repair or wire gauge change. |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 25000 |
Connector System | Wire-to-Board, Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Socket, 28Awg, Idc/Idt | Newark Electronics |
Contact IDT Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 640639-2?
Additional datasheets, footprints and schematics for 640639-2 are listed on our Part Details page. You can also find images and similar parts to 640639-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640639-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640639-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640639-2 fall under?
The 640639-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640639-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640639-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640639-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640639-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 640639-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640639-2 often in real-time on the comparison pages.
What if I can't find stock of 640639-2?
You can fill out our help required form which you can use to request a quote for 640639-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.