Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403018534 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
39,235
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
39,235
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
39,235
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
39,235
in stock
|
Buy Now | |
TE Store
from US$0.09
|
34,036
in stock
|
Buy Now | |
Farnell
from US$0.07
|
31,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
22,956
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
4,591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
417
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
46
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Nylon 6/6 |
---|---|
Primary Product Color | Natural |
Keying Plug Color | Natural |
UL Flammability Rating | UL 94V-2 |
Comment | Used with keyed headers. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessory, Keying Plug, Polyamide66 |Amp Te Connectivity 640629-1 | Newark Electronics |
KEYING PLUG FLUSH use w/keyed headers | Rapid Electronics |
TE Connectivity - AMP PCB Connector MTA156 KEYING PLUG | Distrelec |
MTA156 KEYING PLUG Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Primary Product Material: Nylon 6/6 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Keying Plug Natural | Connector Hardware | Part Number: 640629-1 | Internal Number: 640629-1 | Alias Number: 403018534 | Nylon 6/6 | TE Connectivity | TE Store |
CONNECTORS ACCESSORIES | Farnell |
Polarisation key | Transfer Multisort Elektronik |
Connector KEYING PLUG FLUSH MTA 156 | TE Connectivity 640629-1 | RS Americas |
MTA156 Series Natural Color No Contact Removal Flush Keying Plug | Future Electronics |
Connector Accessories Keying Plug Nylon 6/6 Natural Loose Piece | Avnet America |
01P MTA156 KEYING PLUG | TTI Europe |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 640629-1?
Additional datasheets, footprints and schematics for 640629-1 are listed on our Part Details page. You can also find images and similar parts to 640629-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640629-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640629-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640629-1 fall under?
The 640629-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 640629-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640629-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640629-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640629-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 640629-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640629-1 often in real-time on the comparison pages.
What if I can't find stock of 640629-1?
You can fill out our help required form which you can use to request a quote for 640629-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.