Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 6 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 12A, 19A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 9.14mm |
Length | 39.37mm |
Width | 17.27mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR7189 |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK |
Packaging Quantity | 140 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
06P UMNL HDR ASSY R/A V2 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 640587-1 | Internal Number: 640587-1 | 6.35 mm | TE Connectivity | TE Store |
Power Conn, Header, 6Pos, 1Row, 6.35Mm | Newark Electronics |
Conn Power HDR 6 POS 6.35mm Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America |
Header Assembly 6 Position UMNL R/A V2 Universal MATE-N-LOK Series | TE Connectivity 640587-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640587-1?
Additional datasheets, footprints and schematics for 640587-1 are listed on our Part Details page. You can also find images and similar parts to 640587-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640587-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640587-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640587-1 fall under?
The 640587-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640587-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640587-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640587-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640587-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 640587-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640587-1 often in real-time on the comparison pages.
What if I can't find stock of 640587-1?
You can fill out our help required form which you can use to request a quote for 640587-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.