Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.54
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Multiple Contact Types | Without |
Contact Retention | Without |
Length | 1.54in, 39.37mm |
Height | 27.43mm |
Width | 14.73mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | PA 66 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Bag |
Packaging Quantity | 500 |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Housing Wire to Wire PL 6 POS 6.35mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 640581-2?
Additional datasheets, footprints and schematics for 640581-2 are listed on our Part Details page. You can also find images and similar parts to 640581-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640581-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640581-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640581-2 fall under?
The 640581-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640581-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640581-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640581-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640581-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 640581-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640581-2 often in real-time on the comparison pages.
What if I can't find stock of 640581-2?
You can fill out our help required form which you can use to request a quote for 640581-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.