Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403555139 |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 9 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P MTA156 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 9 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640551-9 | Internal Number: 640551-9 | Alias Number: 403555139 | Polyester | TE Connectivity | TE Store |
Closed End Dust Cover 9 Pos, Polyester | Newark Electronics |
Connector Accessories 9 POS Closed End Dust Cover Polyester White | Avnet America |
Dust Connector Cover for use with MTA-156 Connector | TE Connectivity 640551-9 | RS Americas |
DUST COVER, 9 WAY | element14 |
Where can I find additional details, specifications and documents for a 640551-9?
Additional datasheets, footprints and schematics for 640551-9 are listed on our Part Details page. You can also find images and similar parts to 640551-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640551-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640551-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640551-9 fall under?
The 640551-9 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640551-9 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640551-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 640551-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640551-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 640551-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640551-9 often in real-time on the comparison pages.
What if I can't find stock of 640551-9?
You can fill out our help required form which you can use to request a quote for 640551-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.