Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.13 |
2,225
|
Buy Now | |
Heilind Electronics | US$0.19 |
28,014
|
Buy Now | |
TTI Europe | US$0.11 |
6,750
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
4,583
|
Buy Now | |
Newark Electronics | US$0.20 |
1,670
|
Buy Now | |
element14 | US$0.25 |
928
|
Buy Now | |
Farnell | US$0.16 |
928
|
Buy Now | |
TE Store | US$0.17 |
189
|
Buy Now | |
Avnet America | US$0.12 |
94
|
Buy Now | |
Chip One Stop | US$0.24 |
91
|
Buy Now | |
Future Electronics | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.25 |
-
|
Buy Now | |
Boersig | US$0.14 |
-
|
Buy Now | |
Distrelec | US$0.26 |
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 6 |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P MTA156 COVER DUST | TTI Europe |
6 way MTA socket cover,3.96mm pitch | RS |
Dust Cover, 6Pos, Polyester, Natural | Newark Electronics |
DUST COVER, 6WAY | element14 |
06P MTA156 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 6 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640551-6 | Internal Number: 640551-6 | Polyester | TE Connectivity | TE Store |
Connector Accessories 6 POS Closed End Dust Cover Polyester White | Avnet America |
MTA-156 Series 6 Position Polyester Closed End Dust Cover | Future Electronics |
Dust Cover, Closed End, MTA-156 Connectors, Polyester, 6, Closed End, AMP | TE Connectivity 640551-6 | RS Americas |
TE Connectivity Cover, 6, N/A | Distrelec |
Accessory Type | 6 Position Closed End Dust Cover |
---|---|
For Use With | MTA 156 Connectors |
Connector Body Material | PET (Polyester) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Material | Polyester |
Where can I find additional details, specifications and documents for a 640551-6?
Additional datasheets, footprints and schematics for 640551-6 are listed on our Part Details page. You can also find images and similar parts to 640551-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640551-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640551-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640551-6 fall under?
The 640551-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640551-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640551-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640551-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640551-6 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 640551-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640551-6 often in real-time on the comparison pages.
What if I can't find stock of 640551-6?
You can fill out our help required form which you can use to request a quote for 640551-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.