Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F27549-000,
AMP-0-0640551-5 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TE Store
from US$0.18
|
7,743
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
4,727
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
2,058
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
922
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
412
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 5 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P MTA156 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 5 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 640551-5 | Internal Number: 640551-5 | Alias Number: AMP-0-0640551-5 | Polyester | TE Connectivity | TE Store |
Connector Accessories 5 POS Closed End Dust Cover Polyester White | Avnet America |
TE Connectivity Cover, 5 | Distrelec |
Dust Cover Closed End MTA-156 Connector Polyester 5 Closed End AMP | TE Connectivity 640551-5 | RS Americas |
Closed End Dust Cover 5 Pos, Polyester | Newark Electronics |
MTA-156 5 Position Closed End Dust Cover | Future Electronics |
DUST COVER, 5WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 5 Position Closed End Dust Cover |
---|---|
For Use With | MTA 156 Connectors |
Connector Body Material | PET (Polyester) Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Material | Polyester |
Where can I find additional details, specifications and documents for a 640551-5?
Additional datasheets, footprints and schematics for 640551-5 are listed on our Part Details page. You can also find images and similar parts to 640551-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640551-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640551-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640551-5 fall under?
The 640551-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640551-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640551-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640551-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640551-5 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, Distrelec and RS Americas have stock available or on a lead time for 640551-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640551-5 often in real-time on the comparison pages.
What if I can't find stock of 640551-5?
You can fill out our help required form which you can use to request a quote for 640551-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.