640551-2

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 640551-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 640551-2
Details for TE Store
640551-2
02P MTA156 COVER Protection & Strain Relief Accessory Type:Cover
Buy Directly from TE Store (549 in Stock)
$0.0700 per unit
Series Information for 640551-2 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

02P MTA156 COVER

Specifications

Primary Product Material:
Polyester
Primary Product Color:
Natural
Number of Positions:
2
Centerline (Pitch):
3.96mm, .156in
UL Flammability Rating:
UL 94V-0
Product Profile:
Standard
null:
Dust Protection
Protection & Strain Relief Accessory Type:
Cover
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
02P MTA156 COVER
RS Components
Connector, dust cover
Newark Electronics
CLOSED END DUST COVER 2 POS, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; No. of Positions:2Positions; Strain Relief Material:PET (Polyester); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes
Avnet America
Connector Accessories 2 POS Closed End Dust Cover Polyester White
Allied Electronics, Inc
Dust Cover Closed End MTA-156 Connector Polyester 2 Closed End AMP
Power and Signal Group
02P MTA156 COVER
Avnet Europe
Connector Accessories 2 POS Closed End Dust Cover Polyester White
Avnet Asia
Connector Accessories 2 POS Closed End Dust Cover Polyester White
Distrelec
Cover [TE Connectivity] 640551-2 Cover
TE Store
02P MTA156 COVER Protection & Strain Relief Accessory Type:Cover;Number of Positions:2;Centerline (Pitch):3.96 mm;Centerline (Pitch):.156 in;Primary Product Material:Polyester Cover 2 3.96 mm .156" | PCB Connector Cover | Polyester | TE Connectivity
Conrad
Colour: White; Content: 1 pc(s); Manufacturer part #: 640551-2; Type (manufacturer type): MTA-156
Future Electronics
MTA156 2 Position Dust Cover Without Panel Attachment