Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,720
in stock
|
Buy Now | |
TE Store
from US$0.18
|
12,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
2,723
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
2,723
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
2,723
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
2,723
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
2,337
in stock
|
Buy Now | |
element14
from US$0.15
|
1,720
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
877
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
545
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 7 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Standard |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Compatible With IDC Installation Type Connector | Closed End |
07P MTA100 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 7 Operating Temperature (Max): 85 °C Strain Relief Cover Natural | Polyester PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 640550-7 | Internal Number: 640550-7 | TE Connectivity | TE Store |
Headers & Wire Housings Dust Cover 7P Closed End Rohs Compliant: Yes |Amp Te Connectivity 640550-7 | Newark Electronics |
Headers&Wire Housings DUST COVER 7P Closed End | Rapid Electronics |
TE Connectivity 07P MTA100 COVER Headers & Wire Housings DUST COVER 7P Closed End | Distrelec |
DUST COVER, 7WAY, PET | element14 |
Connector Accessories 7 POS Closed End Dust Cover Polyester White | Avnet America |
Protection cover | Transfer Multisort Elektronik |
7 POSITION DUST COVER MTA 100 SERIES HEADER | Future Electronics |
Dust Cover, Closed End, 7, White, AMP Brand, MTA-100 Connector | TE Connectivity 640550-7 | RS Americas |
Where can I find additional details, specifications and documents for a 640550-7?
Additional datasheets, footprints and schematics for 640550-7 are listed on our Part Details page. You can also find images and similar parts to 640550-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640550-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640550-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640550-7 fall under?
The 640550-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 640550-7 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640550-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 640550-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640550-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 640550-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640550-7 often in real-time on the comparison pages.
What if I can't find stock of 640550-7?
You can fill out our help required form which you can use to request a quote for 640550-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.