Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 4 |
---|---|
Row-to-Row Spacing | 4.19mm, .165in |
Number of Rows | 9 |
Number of Positions | 36 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Insulation Diameter (Max) | .115in, 2.92mm |
Width | 19.94mm, .785in |
Height | 13.46mm, .53in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Size | 26 – 18AWG |
Length | 40.89mm, 1.1609in |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Receptacle |
Header Type | Shrouded |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
36P MR HDR ASSY V0 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 36 Centerline (Pitch): 4.2 mm Header Receptacle Wire-to-Board 36 | Rectangular Power Connector | Part Number: 640506-1 | Internal Number: 640506-1 | 4.2 mm | TE Connectivity | TE Store |
Conn Rectangular PIN 36 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
Power To The Board 36P Mr Hdr Assy V0 R |Amp Te Connectivity 640506-1 | Newark Electronics |
2 Position 3.96 mm Pitch Through Hole Right Angle Connector Header | Future Electronics |
Where can I find additional details, specifications and documents for a 640506-1?
Additional datasheets, footprints and schematics for 640506-1 are listed on our Part Details page. You can also find images and similar parts to 640506-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640506-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640506-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640506-1 fall under?
The 640506-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640506-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640506-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640506-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640506-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and Boersig have stock available or on a lead time for 640506-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640506-1 often in real-time on the comparison pages.
What if I can't find stock of 640506-1?
You can fill out our help required form which you can use to request a quote for 640506-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.