640501-2 Power Connectors by TE Connectivity

09P MR HDR ASSY V0 RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.12

Distributor Stock
Logo for Newark
Newark
from US$10.70
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.12
-
Buy Now
Logo for TE Store
TE Store
from US$20.01
-
Buy Now

Specifications

Number of Positions 9
Number of Columns 3
PCB Mount Orientation Vertical
Number of Rows 3
Row-to-Row Spacing .165in, 4.19mm
Contact Layout Inline
Contact Current Rating (Max) 9A
Width 15.75mm, .62in
Length .62in, 15.75mm
Height 13.46mm, .53in
PCB Thickness (Recommended) 1.6mm, .063in
Wire Size 26 – 18AWG
Operating Voltage 250VAC
UL Flammability Rating UL 94V-0
Housing Color Red
Centerline (Pitch) 4.2mm, .165in
Agency/Standard UL, CSA
UL Rating Recognized
VDE Tested No
Agency/Standard Number E28476
CSA File Number LR7189
Mating Alignment Type Polarization
PCB Mount Alignment Without
Mating Retention With
PCB Mount Retention Without
Mating Alignment With
Mating Retention Type Positive Lock
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 200
Product Type Header
Header Type Shrouded
Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Contact Type Pin
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .145in, 3.69mm

Alternative Descriptions

Plug & Socket Conn, Header, 9Pos, 4.2Mm | Newark Electronics
Conn Rectangular PIN 9 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America
Special Order: 09P MR HDR ASSY V0 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 4.2 mm Header Receptacle Wire-to-Board 9 | Rectangular Power Connector | Part Number: 640501-2 | Internal Number: 640501-2 | 4.2 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 640501-2?

Additional datasheets, footprints and schematics for 640501-2 are listed on our Part Details page. You can also find images and similar parts to 640501-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 640501-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640501-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 640501-2 fall under?

The 640501-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 640501-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 640501-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 640501-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 640501-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 640501-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 640501-2 often in real-time on the comparison pages.

What if I can't find stock of 640501-2?

You can fill out our help required form which you can use to request a quote for 640501-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay