Prices starting from US$2.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.57 |
522
|
Buy Now | |
Powell Electronics | US$4.31 |
3,199
|
Buy Now | |
Newark Electronics | US$3.47 |
2,321
|
Buy Now | |
Chip One Stop | US$2.56 |
2,321
|
Buy Now | |
Distrelec | US$3.97 |
2,321
|
Buy Now | |
Avnet America | US$2.41 |
957
|
Buy Now | |
Heilind Electronics | US$3.05 |
877
|
Buy Now | |
element14 | US$2.93 |
522
|
Buy Now | |
Heilind Electronics Asia | US$3.05 |
292
|
Buy Now | |
RS Americas | US$3.61 |
200
|
Buy Now | |
Future Electronics | US$2.45 |
-
|
Buy Now | |
Boersig | US$3.34 |
-
|
Buy Now | |
TE Store | US$5.02 |
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Row-to-Row Spacing | .1645in, 4.19mm |
Number of Columns | 2 |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Height | .53in, 13.46mm |
Length | 15.75mm, .62in |
Width | 11.55mm, .455in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Wire Size | 26 – 18AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Strain Relief | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Bag |
Contact Type | Pin |
Housing Type | Receptacle |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Power To The Board Pin Header 6P Vertical |Amp Te Connectivity 640500-1 | Newark Electronics |
TE Connectivity - AMP PWR CONN 06P MR HDR ASSY V0 | Distrelec |
Conn Rectangular PIN 6 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
06P MR HDR ASSY V0 RED | Heilind Electronics |
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM | element14 |
Conn, Interconnect System, Pin Header, 6 Cont, 0.165" Pin-Spng, Vertical, MR | TE Connectivity 640500-1 | RS Americas |
6 Position Triple Row Rectangular Straight Wire to Board Pin Header | Future Electronics |
06P MR HDR ASSY V0 | Boersig |
Special Order: 06P MR HDR ASSY V0 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.2 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 640500-1 | Internal Number: 640500-1 | 4.2 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Pitch Spacing | 4.2mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 640500-1?
Additional datasheets, footprints and schematics for 640500-1 are listed on our Part Details page. You can also find images and similar parts to 640500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640500-1 fall under?
The 640500-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640500-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640500-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 640500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640500-1 often in real-time on the comparison pages.
What if I can't find stock of 640500-1?
You can fill out our help required form which you can use to request a quote for 640500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.