Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
No stock
|
Buy Now | |
TE Store
from US$1.62
|
5,714
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
59
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
59
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.40
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Length | .785in, 11.56mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | .29in, 13.46mm |
Width | .455in, 19.94mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.19mm, .1649in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Mating Retention Type | Positive Lock |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Housing Type | Receptacle |
Product Type | Header |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
02P MR HDR ASSY Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.2 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 640497-1 | Internal Number: 640497-1 | 4.2 mm | TE Connectivity | TE Store |
Power To The Board 2Ckt Tin .062 |Amp Te Connectivity 640497-1 | Newark Electronics |
Power to the Board 2CKT TIN .062 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 02P MR HDR ASSY | Distrelec |
Universal MATE-N-LOK 2 Position Through-Hole Single Row Straight Pin Header | Future Electronics |
Conn Rectangular PIN 2 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
Conn, Interconnect System, Pin Header, 2 Cont, 0.165" Pin-Spng, Vertical, MR | TE Connectivity 640497-1 | RS Americas |
89F2125 | element14 |
02P MR HDR ASSY | Boersig |
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM | Farnell |
Status: | Unknown |
---|---|
Series: | Miniature Rectangular Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | Miniature Rectangular Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640497-1?
Additional datasheets, footprints and schematics for 640497-1 are listed on our Part Details page. You can also find images and similar parts to 640497-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640497-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640497-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640497-1 fall under?
The 640497-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640497-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640497-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640497-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640497-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 640497-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640497-1 often in real-time on the comparison pages.
What if I can't find stock of 640497-1?
You can fill out our help required form which you can use to request a quote for 640497-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.