Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402947741 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
905
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
23,633
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
14,840
in stock
|
Buy Now | |
TE Store
from US$0.42
|
10,249
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
2,388
in stock
|
Buy Now | |
element14
from US$0.37
|
797
in stock
|
Buy Now | |
Farnell
from US$0.39
|
797
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
566
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
557
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
458
in stock
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 9 |
Number of Positions | 9 |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Length | 1.404in, 35.66mm |
Height | .425in, 10.79mm |
Mating Post Length | 10.16mm, .4in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1000 |
Packaging Method | Package |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Wire to Board HDR 9 POS 3.96mm Solder ST Thru-Hole | Avnet America |
MTA-156 9 Position 3.96 mm Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
09P MTA156 HDR ASSY FL/STR SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 640445-9 | Internal Number: 640445-9 | Alias Number: 402947741 | 3.96 mm | TE Connectivity | TE Store |
09P MTA156 HDR STR FL SN | TTI Europe |
09P MTA156 HDR ASSY FL/STR SN | Heilind Electronics |
Header,MTA156,straight,3.96mm,9way | RS |
WTB CONN, HEADER, 9POS, 1ROW, 3.96MM | element14 |
Wire-Board Connector Header 9 Position, 3.96Mm | Newark Electronics |
MTA-156 Series 3.96mm Pitch 9 Way 1 RowStraight PCB Header Solder Term 7A | TE Connectivity 640445-9 | RS Americas |
09P MTA156 HDR ASSY FL-STR SN | Power and Signal Group |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 640445-9?
Additional datasheets, footprints and schematics for 640445-9 are listed on our Part Details page. You can also find images and similar parts to 640445-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640445-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640445-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640445-9 fall under?
The 640445-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640445-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640445-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 640445-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640445-9 have stock available?
Authorised distributors including Avnet America, Future Electronics, TE Store, TTI Europe and Heilind Electronics have stock available or on a lead time for 640445-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640445-9 often in real-time on the comparison pages.
What if I can't find stock of 640445-9?
You can fill out our help required form which you can use to request a quote for 640445-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.