Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Overall Length | 20.39mm, .803in |
Accepts Wire Insulation Diameter Range | .154in, 3.9mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Quantity | 2400 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | High |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
BLADE REC 250 18-14AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 640418-1 | Internal Number: 640418-1 | TE Connectivity | TE Store |
Blade Recpt .250 18-14 Br Unpl Rohs Compliant: Yes |Amp Te Connectivity 640418-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 17.65mm 8.1mm Strip | Avnet America |
Terminals BLADE RCPT .250 18-14 BR UNPL | Sager |
BLADE RECPT .250 18-14 BR UNPL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 640418-1?
Additional datasheets, footprints and schematics for 640418-1 are listed on our Part Details page. You can also find images and similar parts to 640418-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640418-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640418-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640418-1 fall under?
The 640418-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640418-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640418-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640418-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640418-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 640418-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640418-1 often in real-time on the comparison pages.
What if I can't find stock of 640418-1?
You can fill out our help required form which you can use to request a quote for 640418-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.