Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
111,880
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
84,600
in stock
|
Buy Now | |
Sager
from US$0.08
|
33,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
19,740
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
14,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
2,400
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Overall Length | 20.39mm, .803in |
Accepts Wire Insulation Diameter Range | .154in, 3.9mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 2400 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | High |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
BLADE REC 250 18-14AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 640417-2 | Internal Number: 640417-2 | TE Connectivity | TE Store |
BLADE RECPT .250 18-14 PTPBR | Heilind Electronics |
Terminals BLDE RECPT .25 18-14 Reel of 2400 | Sager |
.250 Series 18-14 AWG Pre-Tin Blade/Receptacle Combination Terminal | Future Electronics |
Product Range:Fastin-Faston 250 Series | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 20.39mm 8.11mm Pre-Tin Strip | Avnet America |
BLADE REC 250 18-14AWG TPBR | TE Connectivity 640417-2 | RS Americas |
CRIMP TERMINAL | element14 |
BLADE RECPT .250 18-14 PTPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 640417-2?
Additional datasheets, footprints and schematics for 640417-2 are listed on our Part Details page. You can also find images and similar parts to 640417-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640417-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640417-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640417-2 fall under?
The 640417-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640417-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640417-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640417-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640417-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Sager, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 640417-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640417-2 often in real-time on the comparison pages.
What if I can't find stock of 640417-2?
You can fill out our help required form which you can use to request a quote for 640417-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.