Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
TE Store
from US$0.20
|
66,307
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
16,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .031in, .79mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | 1.015in, 25.826mm |
Accepts Wire Insulation Diameter Range | 2.54 – 3.61mm, .1 – .142in |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
BLADE TAB 250 18-14AWG BR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 640416-1 | Internal Number: 640416-1 | TE Connectivity | TE Store |
Blade Tab 250 18-14Awg Br |Amp Te Connectivity 640416-1 | Newark Electronics |
Hook Tongue Terminal 14-18AWG M 25.78mm 8.2mm Strip | Avnet America |
.250 BLADE 18-14 .032 BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 640416-1?
Additional datasheets, footprints and schematics for 640416-1 are listed on our Part Details page. You can also find images and similar parts to 640416-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640416-1 fall under?
The 640416-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640416-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640416-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640416-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 640416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640416-1 often in real-time on the comparison pages.
What if I can't find stock of 640416-1?
You can fill out our help required form which you can use to request a quote for 640416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.