Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
465
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
9,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
5,341
in stock
|
Buy Now | |
TE Store
from US$0.42
|
2,736
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,246
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
886
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
886
in stock
|
Buy Now | |
element14
from US$0.38
|
465
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
446
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
446
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
446
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 6 |
Number of Power Positions | 6 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Mating Post Length | .4in, 10.16mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | .936in, 23.77mm |
Height | 10.79mm, .425in |
Operating Voltage | 600VAC |
Housing Material | Polyester |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Right Angle Bending Side | Front |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention Type | Friction Lock |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1000 |
Housing Type | Plug |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Tab |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P MTA156 HDR R/A SQ F/L | TTI Europe |
06P MTA156 HDR ASSY SQ R/A F/L | Heilind Electronics |
06P MTA156 HDR ASSY SQ R/A F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 640389-6 | Internal Number: 640389-6 | 3.96 mm | TE Connectivity | TE Store |
MTA-156 6 Position Single Row Right Angle 3.96 mm Wire to Board Header | Future Electronics |
Connector Systems:Wire-To-Board | Newark Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder RA Thru-Hole | Avnet America |
HEADER, RIGHT ANGLE, 0.156", 6WAY | element14 |
FRCTN LK HDR RA 6P Square post tin | Rapid Electronics |
TE Connectivity 06P MTA156 HDR ASSY SQ R/A F/L Board Con | Distrelec |
Header, Conn, Interconnect System, PCB Plug,6 Cont, Solder, MTA-156 Series, Right,7A | TE Connectivity 640389-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 640389-6?
Additional datasheets, footprints and schematics for 640389-6 are listed on our Part Details page. You can also find images and similar parts to 640389-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640389-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640389-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640389-6 fall under?
The 640389-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640389-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640389-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640389-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640389-6 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 640389-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640389-6 often in real-time on the comparison pages.
What if I can't find stock of 640389-6?
You can fill out our help required form which you can use to request a quote for 640389-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.