Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
TE Store
from US$0.41
|
18,339
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
818
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 6 |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 150 – 250µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 7A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Length | 23.77mm, .936in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | .425in, 10.79mm |
Mating Post Length | .4in, 10.16mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Right Angle Bending Side | Rear |
Housing Material | Polyester - GF |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention Type | Friction Lock |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1500 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Contact Type | Tab, Pin |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P MTA156 HDR ASSY SQ R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 640387-6 | Internal Number: 640387-6 | 3.96 mm | TE Connectivity | TE Store |
Polarized Hdr Ra 6P Square Post Tin |Amp Te Connectivity 640387-6 | Newark Electronics |
Conn Wire to Board HDR 6 POS 3.96mm Solder RA Thru-Hole | Avnet America |
MTA-156 3.96mm Header right angle 6way | RS |
MTA-156 Connector 6 Position Header Right Angle Tin Wire-to-Board Application | Future Electronics |
MTA-156 Series,3.96mm Pitch 6 Way 1 Row Right Angle PCB Header, Solder Term,7A | TE Connectivity 640387-6 | RS Americas |
Where can I find additional details, specifications and documents for a 640387-6?
Additional datasheets, footprints and schematics for 640387-6 are listed on our Part Details page. You can also find images and similar parts to 640387-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640387-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640387-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640387-6 fall under?
The 640387-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640387-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640387-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640387-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640387-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS have stock available or on a lead time for 640387-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640387-6 often in real-time on the comparison pages.
What if I can't find stock of 640387-6?
You can fill out our help required form which you can use to request a quote for 640387-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.