PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Number of Power Positions | 8 |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 150µin |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .39in, 9.906mm |
Length | 31.7mm, 1.248in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester - GF |
Housing Color | Natural |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 2000 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P MTA156 HDR ASSY SQ R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 640385-8 | Internal Number: 640385-8 | 3.96 mm | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 8 POS 3.96mm Solder RA Thru-Hole | Avnet America |
8 way right angle header,3.96mm pitch | RS |
Wire-Board Connector, Header, 8 Position, 0.156In | Newark Electronics |
MTA-156 Series,3.96mm Pitch 8 Way 1 Row Right Angle PCB Header, Solder Term,7A | TE Connectivity 640385-8 | RS Americas |
08P MTA156 HDR ASSY SQ R-A | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640385-8?
Additional datasheets, footprints and schematics for 640385-8 are listed on our Part Details page. You can also find images and similar parts to 640385-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640385-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640385-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640385-8 fall under?
The 640385-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640385-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640385-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 640385-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640385-8 have stock available?
Authorised distributors including TE Store, Avnet America, RS, Newark Electronics and RS Americas have stock available or on a lead time for 640385-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640385-8 often in real-time on the comparison pages.
What if I can't find stock of 640385-8?
You can fill out our help required form which you can use to request a quote for 640385-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.