Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 9 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | 1.404in, 35.66mm |
Mating Post Length | .4in, 10.16mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Unshrouded |
Housing Type | Plug |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire-Board Conn, Header, 9Way, 0.156In | Newark Electronics |
MTA-156 9 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Conn Unshrouded Header HDR 9 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 640384-9?
Additional datasheets, footprints and schematics for 640384-9 are listed on our Part Details page. You can also find images and similar parts to 640384-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640384-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640384-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640384-9 fall under?
The 640384-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640384-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640384-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 640384-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640384-9 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 640384-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640384-9 often in real-time on the comparison pages.
What if I can't find stock of 640384-9?
You can fill out our help required form which you can use to request a quote for 640384-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.