Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Pin |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Size | Miniature |
Underplating Material | Nickel |
Terminal Type | PCB Pin |
Height Above PC Board | 1.35mm, .053in |
Extension Below Board | 3.68mm, .145in |
Wire Size | .3 – .9mm², 22 – 18AWG |
PCB Hole Diameter | 1.83mm, .072in |
Wire Insulation Diameter (Max) | .11in, 2.79mm |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Wire Insulation Support | With |
Comment | .2 brass material. |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI AMP-IN 22-18 AWG POST TIN PLTD PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.83 mm PCB Hole Diameter: .072 in PCB Pin 1.57 mm .062" 1.83 mm | PCB Terminal | Part Number: 640311-5 | Internal Number: 640311-5 | TE Connectivity | TE Store |
MINI AMP-IN POST TIN PLTD | TTI Europe |
Mini Amp-In 22-18 Awg Post Tin Pltd |Amp Te Connectivity 640311-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 640311-5?
Additional datasheets, footprints and schematics for 640311-5 are listed on our Part Details page. You can also find images and similar parts to 640311-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640311-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640311-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640311-5 fall under?
The 640311-5 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 640311-5 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640311-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640311-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640311-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 640311-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640311-5 often in real-time on the comparison pages.
What if I can't find stock of 640311-5?
You can fill out our help required form which you can use to request a quote for 640311-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.