Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
35,531
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
35,531
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
35,531
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
35,531
in stock
|
Buy Now | |
Farnell
from US$0.18
|
28,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-2 |
Comment | Used with staked post. |
Packaging Method | Bag |
Packaging Quantity | 2500 |
Connector Keying Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Key Pin .045 Sq Pst |Amp Te Connectivity 640255-1 | Newark Electronics |
Headers&Wire Housings KEY PIN .045 SQ PST | Rapid Electronics |
TE Connectivity KEYING PIN .045 SQ PST CONN Headers & Wire Housings KEY PIN .045 SQ PST | Distrelec |
KEYING PLUG, NATURAL, CONNECTOR | Farnell |
Connector Accessories Keying Plug Nylon 6/6 Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | AMP SL-156 Series Post Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640255-1?
Additional datasheets, footprints and schematics for 640255-1 are listed on our Part Details page. You can also find images and similar parts to 640255-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640255-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640255-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640255-1 fall under?
The 640255-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 640255-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640255-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640255-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640255-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 640255-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640255-1 often in real-time on the comparison pages.
What if I can't find stock of 640255-1?
You can fill out our help required form which you can use to request a quote for 640255-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.