Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Wire Size | 2582 – 6529CMA, 1.25 – 3mm², 16 – 12AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Barrel Inside Diameter | .08in, .23in, 2.03mm, 5.84mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Tongue Thickness | .46mm, .018in |
Overall Length | .78in, 19.81mm |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter (Min) | .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 16-12 10 018 NPST | Avnet America |
Where can I find additional details, specifications and documents for a 640253-4?
Additional datasheets, footprints and schematics for 640253-4 are listed on our Part Details page. You can also find images and similar parts to 640253-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640253-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640253-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640253-4 fall under?
The 640253-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 640253-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640253-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 640253-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640253-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 640253-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640253-4 often in real-time on the comparison pages.
What if I can't find stock of 640253-4?
You can fill out our help required form which you can use to request a quote for 640253-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.