Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
22,810
in stock
|
Buy Now | |
element14
from US$0.15
|
22,810
in stock
|
Buy Now | |
TE Store
from US$0.14
|
16,185
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,810
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .571g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .46mm, .018in |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Barrel Inside Diameter | .23in, .08in, 2.03mm, 5.84mm |
Wire Size | 2582 – 6529CMA, 1.25 – 3mm², 16 – 12AWG |
Wire Insulation Diameter (Min) | .15in |
Stud Diameter | 5mm, .197in |
Overall Length | 19.81mm, .78in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Sealable | No |
Support Style | Insulation Support |
Terminal Features | Sheared |
Insulated | No |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMINAL, CRIMP, RING, 16-12AWG | element14 |
RING TONGUE .190 16-12 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 12 AWG Wire Size: 1.25 – 3 mm² Wire Size: 2582 – 6529 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 12 AWG 1.25 – 3 mm² 2582 – 6529 CMA | Ring Terminal | Part Number: 640253-2 | Internal Number: 640253-2 | TE Connectivity | TE Store |
Terminals RING 16-12 10 018 Reel of 8000 | Rapid Electronics |
Ring Tongue Terminal, #10, 12Awg | Newark Electronics |
Ring Tongue Terminal 12-16AWG 19.91mm 8.69mm Tin Strip | Avnet America |
RING TONGUE .190 16-12 AWG TPBR | TE Connectivity 640253-2 | RS Americas |
RING TONGUE .190 16-12 AWG TPB | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 640253-2?
Additional datasheets, footprints and schematics for 640253-2 are listed on our Part Details page. You can also find images and similar parts to 640253-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640253-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640253-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640253-2 fall under?
The 640253-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 640253-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640253-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640253-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640253-2 have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 640253-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640253-2 often in real-time on the comparison pages.
What if I can't find stock of 640253-2?
You can fill out our help required form which you can use to request a quote for 640253-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.