Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0286
|
14,550
in stock
|
Buy Now | |
TTI Europe
from US$0.0130
|
618,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
318,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
273,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0207
|
273,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0152
|
273,000
in stock
|
Buy Now | |
Avnet America
from US$0.0128
|
258,000
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
231,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0248
|
171,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0100
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0248
|
34,200
in stock
|
Buy Now | |
RS Americas
from US$0.0190
|
16,885
in stock
|
Buy Now | |
element14
from US$0.0419
|
14,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0217
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0206
|
-
|
Buy Now | |
Boersig
from US$0.0214
|
-
|
Buy Now | |
Sager
from US$0.0204
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Mating Area Plating Material Thickness | 130µin, 3.302µm |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | .33µm |
Contact Current Rating (Max) | 6.5A |
Wire Contact Termination Area Plating Material Finish | Bright |
Accepts Wire Insulation Diameter Range | .11in, 2.8mm |
Wire Size | .2 – .9mm², 24 – 18AWG |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | SL-156 Housings |
Circuit Application | Signal |
Comment | Recommended for 1 thru 12 position housings. |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Discrete Wire |
Applied Pressure | High |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SL-156 FMALE CONTACT AWG18-24 | TTI Europe |
SL-156 RECEPTACLE Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 640252-2 | Internal Number: 640252-2 | TE Connectivity | TE Store |
Rcpt Contact 18-24G Reel Of 7000 |Amp Te Connectivity 640252-2 | Newark Electronics |
RCPT CONTACT 18-24G Reel of 7000 | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity SL-156 RECEPTACLE Headers & Wire Housing | Distrelec |
SL-156 Pre-Tin 24-18 AWG Crimp Socket Contact | Future Electronics |
Contact, Receptacle, Sl-156, 18-24 Awg, Crimp | TE Connectivity 640252-2 | RS Americas |
CONTACT, CRIMP, RECEPTACLE, 24-18AWG | element14 |
Headers & Wire Housings RCPT CONTACT 18-24G Reel of 6000 | Sager |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Product Range | SL-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | SL-156 Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 640252-2?
Additional datasheets, footprints and schematics for 640252-2 are listed on our Part Details page. You can also find images and similar parts to 640252-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640252-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640252-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640252-2 fall under?
The 640252-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640252-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640252-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640252-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640252-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 640252-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640252-2 often in real-time on the comparison pages.
What if I can't find stock of 640252-2?
You can fill out our help required form which you can use to request a quote for 640252-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.