Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
8,888
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
46,283
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
10,327
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
8,888
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
8,888
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
8,888
in stock
|
Buy Now | |
Farnell
from US$0.16
|
7,250
in stock
|
Buy Now | |
TE Store
from US$0.20
|
3,233
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
3,220
in stock
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Current Rating (Max) | 6.5A |
Contact Layout | Inline |
コネクタの高さ | 6.35mm |
Connector Height | 6.35mm |
Wire Size | .0509 – .823mm², 30 – 18AWG |
Connector Length | 1.09in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Entry Configuration | Left End Open |
Housing Material | Nylon - GF |
Centerline (Pitch) | .156in, 3.96mm |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Listed |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Sealable | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings 07P Sl156 Hsg W/O Lc |Amp Te Connectivity 640251-7 | Newark Electronics |
Headers&Wire Housings 07P SL156 HSG W/O LC | Rapid Electronics |
TE Connectivity - AMP Connector 07P SL156 HSG W/O LCK RAMP | Distrelec |
CONN HOUSING, RCPT, 7POS, 3.96MM | Farnell |
07P SL156 HSG W/O LCK RAMP Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 7 | Receptacle Housing: Wire-To-Board & Mating Alignment & Sl 156 | Part Number: 640251-7 | Internal Number: 640251-7 | .156" | TE Connectivity | TE Store |
Conn Housing RCP 7 POS 3.96mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 640251-7?
Additional datasheets, footprints and schematics for 640251-7 are listed on our Part Details page. You can also find images and similar parts to 640251-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640251-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640251-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640251-7 fall under?
The 640251-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 640251-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640251-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 640251-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640251-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 640251-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640251-7 often in real-time on the comparison pages.
What if I can't find stock of 640251-7?
You can fill out our help required form which you can use to request a quote for 640251-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.