640108-1 . Unknown Parts by Unknown

CONTACT PIN 26AWG-22AWG CRIMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.12
16,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.07
16,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
16,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.09
13,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

SVHC No SVHC (27-Jun-2018)


640108-1 Kits & Assortments - Miscellaneous by TE Connectivity

AMP-IN, MINI 26-22 008PTLPHBZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Terminals CRIMP CONTACT TIN 22-26 AWG | Rapid Electronics
TE Connectivity AMP-IN MINI 26-22 008PTLPHBZ Terminals C | Distrelec
CONTACT, PIN, 26AWG-22AWG, CRIMP | Farnell
Amp-In. Mini 26-22 008Ptlphbz |Amp Te Connectivity 640108-1 | Newark Electronics
Miniature Terminal 22-26AWG 6.35mm 3.68mm Pre-Tin Strip | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 640108-1 .?

Additional datasheets, footprints and schematics for 640108-1 . are listed on our Part Details page. You can also find images and similar parts to 640108-1 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 640108-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640108-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 640108-1 . fall under?

The 640108-1 . is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to 640108-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 640108-1 . you can contact the distributor directly for product support, shipping queries etc.

Is the 640108-1 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 640108-1 . have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 640108-1 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 640108-1 . often in real-time on the comparison pages.

What if I can't find stock of 640108-1 .?

You can fill out our help required form which you can use to request a quote for 640108-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay