Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
96,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
96,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0374
|
96,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
59,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
10,914
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
375
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .666g |
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Stainless Steel |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Min) | .105in |
Tongue Thickness | .61mm, .024in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Wire Insulation Diameter | .105 – .145in, 2.67 – 3.68mm |
Overall Length | 21.08mm, .83in |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Stud Diameter | 5.182mm, .204in |
Barrel Inside Diameter | 1.6mm, .063in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Terminal Features | Sheared |
Shape Description | Anti-Rotational/Grounding |
Sealable | No |
Insulated | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals RING 18-14 #10 025 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
RING TERMINAL, 14AWG, UNINSULATED | Farnell |
RING 18-14 AWG SST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 640052-1 | Internal Number: 640052-1 | TE Connectivity | TE Store |
Ring Tongue Terminal, #10, 14Awg | Newark Electronics |
CUT STRIP - RING 18-14 #10 025SST | Heilind Electronics |
Ring Tongue Terminal 14-18AWG 19.6mm 9.39mm Strip | Avnet America |
Open Barrel Rings & Spades | RS Americas |
RING 18-14 AWG SST | Boersig |
RING 18-14 #10 025SST | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640052-1?
Additional datasheets, footprints and schematics for 640052-1 are listed on our Part Details page. You can also find images and similar parts to 640052-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640052-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640052-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640052-1 fall under?
The 640052-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 640052-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640052-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640052-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640052-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 640052-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640052-1 often in real-time on the comparison pages.
What if I can't find stock of 640052-1?
You can fill out our help required form which you can use to request a quote for 640052-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.