Status: | Unknown |
---|---|
Series: | ZL Series |
RoHS: | Unknown |
Capacitance | 33µF |
---|---|
Voltage Rating | 63V |
Product Range | ZL Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 11mm |
Frequency Tolerance | 120Hz |
Impedance | 0.35ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 2000h |
Ripple Current AC | 265mA |
Ripple Current Frequency | 100kHz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 63V |
Voltage Rating VAC | 63V |
CAP, 33µF, 63V, 20% | element14 |
Aluminium Electrolytic Capacitor, Zl Series, 33 - F, - 20%, 63 V, 6.3 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 63ZL33MEFC6.3X11 | Newark Electronics |
Aluminum Electrolytic Capacitor, 33 uF, 63 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63ZL33MEFC6.3X11?
Additional datasheets, footprints and schematics for 63ZL33MEFC6.3X11 are listed on our Part Details page. You can also find images and similar parts to 63ZL33MEFC6.3X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63ZL33MEFC6.3X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63ZL33MEFC6.3X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63ZL33MEFC6.3X11 fall under?
The 63ZL33MEFC6.3X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 63ZL33MEFC6.3X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63ZL33MEFC6.3X11 you can contact the distributor directly for product support, shipping queries etc.
Is the 63ZL33MEFC6.3X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63ZL33MEFC6.3X11 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 63ZL33MEFC6.3X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63ZL33MEFC6.3X11 often in real-time on the comparison pages.
What if I can't find stock of 63ZL33MEFC6.3X11?
You can fill out our help required form which you can use to request a quote for 63ZL33MEFC6.3X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.