Status: | Unknown |
---|---|
Series: | YXJ Series |
RoHS: | Unknown |
Prices starting from US$0.0227
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,812
in stock
|
Buy Now | |
Chip One Stop
from US$0.0366
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0440
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,812
in stock
|
Buy Now | |
element14
from US$0.07
|
2,812
in stock
|
Buy Now | |
Rutronik
from US$0.0227
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 63V |
Product Range | YXJ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Yxj Series, 22 - F, - 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 63YXJ22M5X11 | Newark Electronics |
CAP, 22µF, 63V, 20% | element14 |
YXJ 22uF 63V 20% 5x11/2,0 | Rutronik |
Electrolytic Capacitor, Miniature, 22 �F, 63 V, � 20%, Radial Leaded, 5000 hours @ 105�C, Polar | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63YXJ22M5X11?
Additional datasheets, footprints and schematics for 63YXJ22M5X11 are listed on our Part Details page. You can also find images and similar parts to 63YXJ22M5X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63YXJ22M5X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63YXJ22M5X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63YXJ22M5X11 fall under?
The 63YXJ22M5X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 63YXJ22M5X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63YXJ22M5X11 you can contact the distributor directly for product support, shipping queries etc.
Is the 63YXJ22M5X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63YXJ22M5X11 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 63YXJ22M5X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63YXJ22M5X11 often in real-time on the comparison pages.
What if I can't find stock of 63YXJ22M5X11?
You can fill out our help required form which you can use to request a quote for 63YXJ22M5X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.