63YXG33MEFC6.3X11 Capacitors by Rubycon Corporation

CAP 33µF 63V 20%

Status: Unknown
Series: YXG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 63V
Product Range YXG Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 3000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%

Alternative Descriptions

Aluminum Electrolytic Capacitor, 33 uF, 63 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63YXG33MEFC6.3X11?

Additional datasheets, footprints and schematics for 63YXG33MEFC6.3X11 are listed on our Part Details page. You can also find images and similar parts to 63YXG33MEFC6.3X11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63YXG33MEFC6.3X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63YXG33MEFC6.3X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63YXG33MEFC6.3X11 fall under?

The 63YXG33MEFC6.3X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 63YXG33MEFC6.3X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63YXG33MEFC6.3X11 you can contact the distributor directly for product support, shipping queries etc.

Is the 63YXG33MEFC6.3X11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63YXG33MEFC6.3X11 have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 63YXG33MEFC6.3X11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63YXG33MEFC6.3X11 often in real-time on the comparison pages.

What if I can't find stock of 63YXG33MEFC6.3X11?

You can fill out our help required form which you can use to request a quote for 63YXG33MEFC6.3X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay