Status: | Unknown |
---|---|
Series: | RX30 Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 63V |
Product Range | RX30 Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 12.5mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 130°C |
Lifetime @ Temperature | 4000 hours @ 130°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Rx30 Series, 220 - F, - 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 63RX30220MG412.5X20 | Newark Electronics |
CAP, 220µF, 63V, 20% | element14 |
RX30 220uF 63V 20% 12x20/5,0 | Rutronik |
RX30 series 63V 220uF 20% 4000hrs 130C Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 63 V, � 20%, 4000 hours @ 130�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 63RX30220MG412.5X20?
Additional datasheets, footprints and schematics for 63RX30220MG412.5X20 are listed on our Part Details page. You can also find images and similar parts to 63RX30220MG412.5X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63RX30220MG412.5X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63RX30220MG412.5X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63RX30220MG412.5X20 fall under?
The 63RX30220MG412.5X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 63RX30220MG412.5X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63RX30220MG412.5X20 you can contact the distributor directly for product support, shipping queries etc.
Is the 63RX30220MG412.5X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63RX30220MG412.5X20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 63RX30220MG412.5X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63RX30220MG412.5X20 often in real-time on the comparison pages.
What if I can't find stock of 63RX30220MG412.5X20?
You can fill out our help required form which you can use to request a quote for 63RX30220MG412.5X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.