63PX100MEFC8X11.5 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 63V, 20%, RADIAL

Status: Unknown
Series: PX Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for RS
RS
from US$0.15
6,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 63V
Product Range PX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor PX series 100uF 63V 8x11.5 | RS
Aluminum Electrolytic Capacitor, 100Uf, 63V, 20%, Radial | Newark Electronics
Aluminum Electrolytic Capacitor, 100 uF, 63 V, � 20%, 1000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63PX100MEFC8X11.5?

Additional datasheets, footprints and schematics for 63PX100MEFC8X11.5 are listed on our Part Details page. You can also find images and similar parts to 63PX100MEFC8X11.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63PX100MEFC8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63PX100MEFC8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63PX100MEFC8X11.5 fall under?

The 63PX100MEFC8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 63PX100MEFC8X11.5 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63PX100MEFC8X11.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 63PX100MEFC8X11.5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 63PX100MEFC8X11.5 have stock available?

Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for 63PX100MEFC8X11.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63PX100MEFC8X11.5 often in real-time on the comparison pages.

What if I can't find stock of 63PX100MEFC8X11.5?

You can fill out our help required form which you can use to request a quote for 63PX100MEFC8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay